TDK-Lambda Americas Inc. DC-DC Converters CCG3-48-15DF

Description
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
Request a Quote Datasheet
Description
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-48-15DF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-48-15DF
DC-DC Converters CCG3-48-15DF
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda - 30AK8170 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda
30AK8170
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda 30AK8170
DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-48-15DF 30AK8170
Product Name DC-DC Converters Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-1KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC3-2405SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 203L-50kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details