TDK-Lambda Americas Inc. Dc-Dc Converter, 15V, 13.4A; Power Supply Approvals Tdk-Lambda CN200B110-15/T

Description
DC-DC CONVERTER, 15V, 13.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 15V, 13.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 15V, 13.4A; Power Supply Approvals Tdk-Lambda - 33AK4129 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 13.4A; Power Supply Approvals Tdk-Lambda
33AK4129
Dc-Dc Converter, 15V, 13.4A; Power Supply Approvals Tdk-Lambda 33AK4129
DC-DC CONVERTER, 15V, 13.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 15V, 13.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4129
Product Name Dc-Dc Converter, 15V, 13.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4505 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - PS8-850ATX-GZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details