The DC-DC Converter, part number 58T3413, is an isolated, single-output power supply designed to deliver up to 100W of power with a maximum output current of 20A at 5V. It operates within an input voltage range of 14.4V to 36V DC and can withstand input voltage transients of up to 40V for 3 seconds. The converter features a compact quarter brick footprint, making it suitable for applications where space is limited. This model is capable of full power operation across a wide temperature range from -40°C to +100°C, eliminating the need for derating, which is particularly beneficial for railway applications. It includes overcurrent and overvoltage protection, ensuring reliable operation under varying conditions. The converter also supports remote sense and remote on/off functionality, enhancing its usability in complex systems. The unit is compliant with safety standards including UL 60950-1 and CE LVD, and it can be optionally coated for additional environmental protection according to EN50155 standards. With a weight of approximately 70g and dimensions of 36.8mm x 12.7mm x 57.9mm, this converter is a robust choice for engineers seeking a reliable power solution for demanding applications.
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.
Features
Applications for this product
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CN100A24-5 | CN100A24-5 | 58T3413 |
| Product Name | 30W-200W Half & Quarter Brick DC-DC converters | DC-DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts | 5.0 volts |
| DC Output Current | 20 amps | 20 amps | 20 amps |
| DC Output Power | 100 watts | 30 to 200 watts | 100 watts |