TDK U.S.A. Corporation Ceramic Capacitors CLLD11X7R0J334M

Description
0.33µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1935-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1935-2-ND
Ceramic Capacitors 445-1935-2-ND
0.33µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CLLD11X7R0J334M - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CLLD11X7R0J334M
Ceramic Capacitors CLLD11X7R0J334M
CAP CER 0.33UF 6.3V X7R 0805

CAP CER 0.33UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-1935-2-ND CLLD11X7R0J334M
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details