TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors CLF7045T-4R7N-H

Description
Win Source Part Number: 1158247-CLF7045T-4R7 N-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9538-2,445-9538- 1,CLF7045T4R7NH,445- 9538-6 Product Status: Not For New Designs Current - Saturation (Isat): 3.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1158247-CLF7045T-4R7 N-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9538-2,445-9538- 1,CLF7045T4R7NH,445- 9538-6 Product Status: Not For New Designs Current - Saturation (Isat): 3.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1158247-CLF7045T-4R7N-H
Inductors, Coils, Chokes - Fixed Inductors 1158247-CLF7045T-4R7N-H
Win Source Part Number: 1158247-CLF7045T-4R7 N-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9538-2,445-9538- 1,CLF7045T4R7NH,445- 9538-6 Product Status: Not For New Designs Current - Saturation (Isat): 3.6A

Win Source Part Number: 1158247-CLF7045T-4R7N-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-H
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9538-2,445-9538-1,CLF7045T4R7NH,445-9538-6
Product Status: Not For New Designs
Current - Saturation (Isat): 3.6A

Buy Now Datasheet
SMD 4.7UH 4.1A 20 MOHM Inductor and Choke - 71-CLF7045T-4R7N-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.1A 20 MOHM Inductor and Choke
71-CLF7045T-4R7N-H
SMD 4.7UH 4.1A 20 MOHM Inductor and Choke 71-CLF7045T-4R7N-H
FIXED IND 4.7UH 4.1A 20 MOHM SMD Product overview: CLF7045T-4R7N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-4R7N-H can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.1A 20 MOHM SMD Product overview: CLF7045T-4R7N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-4R7N-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9538-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9538-6-ND
Fixed Inductors 445-9538-6-ND
4.7µH Shielded Wirewound Inductor 4.1A 20mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.1A 20mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9538-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9538-2-ND
Fixed Inductors 445-9538-2-ND
4.7µH Shielded Wirewound Inductor 4.1A 20mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.1A 20mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9538-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9538-1-ND
Fixed Inductors 445-9538-1-ND
4.7µH Shielded Wirewound Inductor 4.1A 20mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.1A 20mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF7045T-4R7N-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045T-4R7N-H
Fixed Inductors CLF7045T-4R7N-H
FIXED IND 4.7UH 4.1A 20 MOHM SMD

FIXED IND 4.7UH 4.1A 20 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1158247-CLF7045T-4R7N-H 71-CLF7045T-4R7N-H 445-9538-6-ND CLF7045T-4R7N-H
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 4.1A 20 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers