470µH Shielded Wirewound Inductor 370mA 1.704Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 370mA 1.704Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 370mA 1.704Ohm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 771592-CLF6045T-471M
Series: CLF-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 370mA
Shielding: Shielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 300mA
Test Frequency: 100kHz
Family Name: CLF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.704 Ohm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): ELL6UH471M; NPIS53D471MTRF; PCD0504MT471; SRR7045-471M;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
FIXED IND 470UH 370MA 1.704 OHM Product overview: CLF6045T-471M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 370MA, 1.704 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 370MA, 1.704 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M-D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-9526-6-ND | 771592-CLF6045T-471M-D | 71-CLF6045T-471M-D |
| Product Name | Fixed Inductors | Fixed Inductors - CLF6045T-471M-D | 470UH 370MA 1.704 OHM Inductor and Choke |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |