TDK Corporation SMD 4.7UH 2.1A 78MOHM Inductor and Choke CLF5030NIT-4R7N-D

Description
FIXED IND 4.7UH 2.1A 78MOHM SMD Product overview: CLF5030NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.1A, 78MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.1A, 78MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-4R7N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.1A 78MOHM SMD Product overview: CLF5030NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.1A, 78MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.1A, 78MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-4R7N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2.1A 78MOHM Inductor and Choke - 71-CLF5030NIT-4R7N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.1A 78MOHM Inductor and Choke
71-CLF5030NIT-4R7N-D
SMD 4.7UH 2.1A 78MOHM Inductor and Choke 71-CLF5030NIT-4R7N-D
FIXED IND 4.7UH 2.1A 78MOHM SMD Product overview: CLF5030NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.1A, 78MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.1A, 78MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-4R7N-D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.1A 78MOHM SMD Product overview: CLF5030NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.1A, 78MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.1A, 78MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-4R7N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329784-CLF5030NIT-4R7N-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329784-CLF5030NIT-4R7N-D
Inductors, Coils, Chokes - Fixed Inductors 1329784-CLF5030NIT-4R7N-D
Manufacturer: TDK Corporation Win Source Part Number: 1329784-CLF5030NIT-4 R7N-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174697-6,445-174 697-2,445-174697-1 Current - Saturation (Isat): 2.43A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329784-CLF5030NIT-4R7N-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 78mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174697-6,445-174697-2,445-174697-1
Current - Saturation (Isat): 2.43A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-174697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174697-6-ND
Fixed Inductors 445-174697-6-ND
4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174697-1-ND
Fixed Inductors 445-174697-1-ND
4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174697-2-ND
Fixed Inductors 445-174697-2-ND
4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF5030NIT-4R7N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF5030NIT-4R7N-D
Fixed Inductors CLF5030NIT-4R7N-D
FIXED IND 4.7UH 2.1A 78MOHM SMD

FIXED IND 4.7UH 2.1A 78MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, 2.1A, 30%, Shielded; Inductance Tdk - 01AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 2.1A, 30%, Shielded; Inductance Tdk
01AC4830
Inductor, 4.7Uh, 2.1A, 30%, Shielded; Inductance Tdk 01AC4830
INDUCTOR, 4.7UH, 2.1A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.43A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 2.1A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.43A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF5030NIT-4R7N-D 1329784-CLF5030NIT-4R7N-D 445-174697-6-ND CLF5030NIT-4R7N-D 01AC4830
Product Name SMD 4.7UH 2.1A 78MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 4.7Uh, 2.1A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details