TDK Corporation Fixed Inductors CLF5030NIT-330M-D

Description
33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174702-6-ND
Fixed Inductors 445-174702-6-ND
33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174702-1-ND
Fixed Inductors 445-174702-1-ND
33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174702-2-ND
Fixed Inductors 445-174702-2-ND
33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 880mA 372mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 880MA 372MOHM Inductor and Choke - 71-CLF5030NIT-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 880MA 372MOHM Inductor and Choke
71-CLF5030NIT-330M-D
SMD 33UH 880MA 372MOHM Inductor and Choke 71-CLF5030NIT-330M-D
FIXED IND 33UH 880MA 372MOHM SMD Product overview: CLF5030NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 880MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 880MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-330M-D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 880MA 372MOHM SMD Product overview: CLF5030NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 880MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 880MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Inductors, Coils, Chokes Fixed Inductors Series: CLF-NI-D Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 33 µH Tolerance: ±20% Current Rating (Amps): 880 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Inductors, Coils, Chokes Fixed Inductors
Series: CLF-NI-D
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 33 µH
Tolerance: ±20%
Current Rating (Amps): 880 mA

Buy Now Datasheet
Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Tdk - 01AC4828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Tdk
01AC4828
Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Tdk 01AC4828
INDUCTOR, 33UH, 0.88A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):940mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 0.88A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):940mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174702-6-ND 71-CLF5030NIT-330M-D 01AC4828
Product Name Fixed Inductors SMD 33UH 880MA 372MOHM Inductor and Choke Inductors, Coils, Chokes Fixed Inductors Inductor, 33Uh, 0.88A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details