TDK Corporation Fixed Inductors CLF12555T-100M

Description
10µH Shielded Wirewound Inductor 3.9A 25.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.9A 25.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9616-2-ND
Fixed Inductors 445-9616-2-ND
10µH Shielded Wirewound Inductor 3.9A 25.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.9A 25.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF12555T-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF12555T-100M
Fixed Inductors CLF12555T-100M
FIXED IND 10UH 3.9A 25.2MOHM SMD

FIXED IND 10UH 3.9A 25.2MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9616-2-ND CLF12555T-100M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details