TDK U.S.A. Corporation Fixed Inductors CLF10040T-470M-H

Description
47µH Shielded Wirewound Inductor 1.9A 125mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.9A 125mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9586-1-ND
Fixed Inductors 445-9586-1-ND
47µH Shielded Wirewound Inductor 1.9A 125mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.9A 125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9586-2-ND
Fixed Inductors 445-9586-2-ND
47µH Shielded Wirewound Inductor 1.9A 125mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.9A 125mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9586-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
3 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details