TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG45KX7R2E224M290JH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG45KX7R2E224M290JH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG45KX7R2E224M290JH
Multilayer Ceramic Chip Capacitor CKG45KX7R2E224M290JH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4091-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4091-2-ND
Ceramic Capacitors 445-4091-2-ND
0.22µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

0.22µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - CKG45KX7R2E224M290JH - 866457-CKG45KX7R2E224M290JH - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKG45KX7R2E224M290JH
866457-CKG45KX7R2E224M290JH
Ceramic Capacitors - CKG45KX7R2E224M290JH 866457-CKG45KX7R2E224M290JH
Manufacturer: TDK Corporation Win Source Part Number: 866457-CKG45KX7R2E22 4M290JH Series: MEGACAP, CKG Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead Package: Reel - TR Package: SMD, J-Lead Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4091-2, 445-4091-1, 445-4091-6, CKG45KX7R2E224M, CKG45KX7R2E224MT009W

Manufacturer: TDK Corporation
Win Source Part Number: 866457-CKG45KX7R2E224M290JH
Series: MEGACAP, CKG
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead
Package: Reel - TR
Package: SMD, J-Lead
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4091-2, 445-4091-1, 445-4091-6, CKG45KX7R2E224M, CKG45KX7R2E224MT009W

Buy Now Datasheet
Singapore, Singapore
SMD 0.22UF 250V Capacitor
60-CKG45KX7R2E224M290JH
SMD 0.22UF 250V Capacitor 60-CKG45KX7R2E224M290JH
CAP CER 0.22UF 250V X7R SMD Product overview: CKG45KX7R2E224M290JH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG45KX7R2E224M29 0JH can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 250V X7R SMD Product overview: CKG45KX7R2E224M290JH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG45KX7R2E224M290JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CKG45KX7R2E224M290JH 445-4091-2-ND 866457-CKG45KX7R2E224M290JH 60-CKG45KX7R2E224M290JH
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors - CKG45KX7R2E224M290JH SMD 0.22UF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers