The 125LC3600K5LM8 is a high AC voltage, high current film capacitor for induction heating and tank circuits, with a capacitance of 1.2 μF and a KVAR rating of 300. It uses a self-healing polypropylene dielectric, meets UL94V0 flame retardant standards, and has a maximum core temperature of +85°C. The capacitor is mounted in a 5LM8 style package measuring 78 mm × 78 mm × 34 mm with M8 tapping holes and a maximum tightening torque of 20 Nm. Its maximum ESR at 100 kHz is 0.5 mΩ, and operating frequency range is 111-187 kHz. The maximum surface temperature is +45°C, beyond which the KVAR rating de-rates by 2.25%°C.
Power Film Ac Applications / Resonant Capacitors / Round Lc
1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.2µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 10% 600VAC SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125LC3600K5LM8 | 125LC3600K5LM8-ND | 2002-125LC3600K5LM8 | 125LC3600K5LM8 | 125LC3600K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |