TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG32KX7R2E224M335AH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG32KX7R2E224M335AH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG32KX7R2E224M335AH
Multilayer Ceramic Chip Capacitor CKG32KX7R2E224M335AH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5187-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5187-2-ND
Ceramic Capacitors 445-5187-2-ND
0.22µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

0.22µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 250V, X7R, 20%, Smd; Capacitance Tdk - 87R2581 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 250V, X7R, 20%, Smd; Capacitance Tdk
87R2581
Ceramic Capacitor 0.22Uf, 250V, X7R, 20%, Smd; Capacitance Tdk 87R2581
CERAMIC CAPACITOR 0.22UF, 250V, X7R, 20%, SMD; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CKG Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 250V, X7R, 20%, SMD; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CKG Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKG32KX7R2E224M335AH 445-5187-2-ND 87R2581
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 0.22Uf, 250V, X7R, 20%, Smd; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details