1000pF Isolated Capacitor 4 Array 50V X5R 1206 (3216 Metric)
CAP ARRAY 1000PF 50V X5R 1206
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKCA43X5R1H102M100AA | 445-10082-2-ND | CKCA43X5R1H102M100AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |