TDK Corporation SMD 22pF 50V Capacitor CKCA43C0G1H220K

Description
Cap Ceramic Array 22pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125°C T/R Product overview: CKCA43C0G1H220K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H220K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Array 22pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125°C T/R Product overview: CKCA43C0G1H220K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H220K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22pF 50V Capacitor
57-CKCA43C0G1H220K
SMD 22pF 50V Capacitor 57-CKCA43C0G1H220K
Cap Ceramic Array 22pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125°C T/R Product overview: CKCA43C0G1H220K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H220K can be used for catalog matching and distributor lookup.

Cap Ceramic Array 22pF 50V C0G 10% 1206 Pad SMD 4 Capacitor 125°C T/R Product overview: CKCA43C0G1H220K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H220K can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Networks, Arrays - CKCA43C0G1H220K - 983968-CKCA43C0G1H220K - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H220K
983968-CKCA43C0G1H220K
Capacitor Networks, Arrays - CKCA43C0G1H220K 983968-CKCA43C0G1H220K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983968-CKCA43C0G1H22 0K Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Capacitance: 22 pF Tolerance: 10 % Number of Elements: 4 Composition: Ceramic Height: 1 mm Number of Pins: 8 Terminal Pitch: 800 µm Number of Capacitors: 4 Width: 1.6 mm Categories: Capacitor Networks, Arrays Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983968-CKCA43C0G1H220K
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Capacitance: 22 pF
Tolerance: 10 %
Number of Elements: 4
Composition: Ceramic
Height: 1 mm
Number of Pins: 8
Terminal Pitch: 800 µm
Number of Capacitors: 4
Width: 1.6 mm
Categories: Capacitor Networks, Arrays
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 57-CKCA43C0G1H220K 983968-CKCA43C0G1H220K
Product Name SMD 22pF 50V Capacitor Capacitor Networks, Arrays - CKCA43C0G1H220K
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details