TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3DD221K-VRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3DD221K-VRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3DD221K-VRA
Disc Type Multilayer Ceramic Capacitor CK45-R3DD221K-VRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CK45-R3DD221K-VRA - 915367-CK45-R3DD221K-VRA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-R3DD221K-VRA
915367-CK45-R3DD221K-VRA
Ceramic Capacitors - CK45-R3DD221K-VRA 915367-CK45-R3DD221K-VRA
Manufacturer: TDK Corporation Win Source Part Number: 915367-CK45-R3DD221K -VRA Series: CK45-RR Operating Temperature Range: -25°C ~ 125°C Features: 220 pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: , 445-181704-ND, CK45-R3DD221K-VRA02, 445-CK45-R3DD221K-VR ATB, CK45-R3DD221K-VRA-ND , 445-181704, 445-CK45-R3DD221K-VR ACT

Manufacturer: TDK Corporation
Win Source Part Number: 915367-CK45-R3DD221K-VRA
Series: CK45-RR
Operating Temperature Range: -25°C ~ 125°C
Features: 220 pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: , 445-181704-ND, CK45-R3DD221K-VRA02, 445-CK45-R3DD221K-VRATB, CK45-R3DD221K-VRA-ND, 445-181704, 445-CK45-R3DD221K-VRACT

Buy Now
220PF 2KV Capacitor - 60-CK45-R3DD221K-VRA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220PF 2KV Capacitor
60-CK45-R3DD221K-VRA
220PF 2KV Capacitor 60-CK45-R3DD221K-VRA
CAP CER 220PF 2KV RADIAL Product overview: CK45-R3DD221K-VRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD221K-VRA can be used for catalog matching and distributor lookup.

CAP CER 220PF 2KV RADIAL Product overview: CK45-R3DD221K-VRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD221K-VRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-R3DD221K-VRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3DD221K-VRA
Ceramic Capacitors CK45-R3DD221K-VRA
CAP CER 220PF 2KV RADIAL

CAP CER 220PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-R3DD221K-VRA 915367-CK45-R3DD221K-VRA 60-CK45-R3DD221K-VRA CK45-R3DD221K-VRA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors - CK45-R3DD221K-VRA 220PF 2KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details