General (Up to 50V)
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.68UF 25V X7R 0603
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ3E1X7R1E684K080AC | 445-13312-2-ND | 445-13312-6-ND | CGJ3E1X7R1E684K080AC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |