General (Up to 50V)
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGJ2B3X7R1H333K050BB | 445-13307-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | Aerospace; High Reliability Grade | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF |