TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A1X7S0G105K033BC

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A1X7S0G105K033BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A1X7S0G105K033BC
Multilayer Ceramic Chip Capacitor CGB2A1X7S0G105K033BC
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-13195-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13195-2-ND
Ceramic Capacitors 445-13195-2-ND
1µF ±10% 4V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13195-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13195-1-ND
Ceramic Capacitors 445-13195-1-ND
1µF ±10% 4V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CGB2A1X7S0G105K033BC 445-13195-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details