0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP, AEC-Q200, 0.68UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES
MLCC,1210,X8R,100V,0
CAP CER 0.68UF 100V X8R 1210
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173810-6-ND | 445-173810-2-ND | 39AH0523 | CGA6P3X8R2A684K250AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.68Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |