TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7R2E104K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7R2E104K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7R2E104K160AA
Multilayer Ceramic Chip Capacitor CGA5L3X7R2E104K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5851-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5851-6-ND
Ceramic Capacitors 445-5851-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5851-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5851-2-ND
Ceramic Capacitors 445-5851-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5851-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5851-1-ND
Ceramic Capacitors 445-5851-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 250V Capacitor
60-CGA5L3X7R2E104K160AA
0.1UF 250V Capacitor 60-CGA5L3X7R2E104K160AA
CAP CER 0.1UF 250V X7R 1206 Product overview: CGA5L3X7R2E104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L3X7R2E104K16 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7R 1206 Product overview: CGA5L3X7R2E104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L3X7R2E104K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330367-CGA5L3X7R2E104K160AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330367-CGA5L3X7R2E104K160AA
Capacitors - Ceramic Capacitors 1330367-CGA5L3X7R2E104K160AA
Manufacturer: TDK Corporation Win Source Part Number: 1330367-CGA5L3X7R2E1 04K160AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA5L3X7R2E104K,445- 5851-6,445-5851-2,CG A5L3X7R2E104KT0Y0U,4 45-5851-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330367-CGA5L3X7R2E104K160AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA5L3X7R2E104K,445-5851-6,445-5851-2,CGA5L3X7R2E104KT0Y0U,445-5851-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk - 92AH4184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk
92AH4184
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk 92AH4184
CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9868 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9868
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9868
Multilayer Ceramic Capacitor, CGA Series, 0.1 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.1 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7R2E104K160AA 445-5851-6-ND 445-5851-2-ND 60-CGA5L3X7R2E104K160AA 1330367-CGA5L3X7R2E104K160AA 92AH4184 52W9868
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.1UF 250V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers