TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L2X7R2A474K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2X7R2A474K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2X7R2A474K160AA
Multilayer Ceramic Chip Capacitor CGA5L2X7R2A474K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.47UF 100V Capacitor
60-CGA5L2X7R2A474K160AA
0.47UF 100V Capacitor 60-CGA5L2X7R2A474K160AA
CAP CER 0.47UF 100V X7R 1206 Product overview: CGA5L2X7R2A474K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L2X7R2A474K16 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 100V X7R 1206 Product overview: CGA5L2X7R2A474K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L2X7R2A474K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5844-1-ND
Ceramic Capacitors 445-5844-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5844-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5844-6-ND
Ceramic Capacitors 445-5844-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5844-2-ND
Ceramic Capacitors 445-5844-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1314618-CGA5L2X7R2A474K160AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314618-CGA5L2X7R2A474K160AA
Capacitors - Ceramic Capacitors 1314618-CGA5L2X7R2A474K160AA
Win Source Part Number: 1314618-CGA5L2X7R2A4 74K160AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314618-CGA5L2X7R2A474K160AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Ceramic Capacitors - CGA5L2X7R2A474K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L2X7R2A474K160AA
Ceramic Capacitors CGA5L2X7R2A474K160AA
CAP CER 0.47UF 100V X7R 1206

CAP CER 0.47UF 100V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1788 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1788
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1788
Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L2X7R2A474K160AA 60-CGA5L2X7R2A474K160AA 445-5844-1-ND 445-5844-6-ND 1314618-CGA5L2X7R2A474K160AA CGA5L2X7R2A474K160AA 12T1788
Product Name Multilayer Ceramic Chip Capacitor 0.47UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers