General (Up to 50V)
1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, AEC-Q200, 1.5UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5L2X7R1E155K160AA | 445-5703-2-ND | 445-5703-6-ND | 78AH1470 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1.5Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |