TDK U.S.A. Corporation Ceramic Capacitors CGA5F1X7S3A102K085AE

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13165-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13165-1-ND
Ceramic Capacitors 445-13165-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13165-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13165-6-ND
Ceramic Capacitors 445-13165-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13165-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13165-2-ND
Ceramic Capacitors 445-13165-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5F1X7S3A102K085AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5F1X7S3A102K085AE
Ceramic Capacitors CGA5F1X7S3A102K085AE
CAP CER 1000PF 1KV X7S 1206

CAP CER 1000PF 1KV X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-13165-1-ND 445-13165-6-ND CGA5F1X7S3A102K085AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH820K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers