TDK U.S.A. Corporation Ceramic Capacitors CGA5C2C0G1H472J060AD

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9977-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9977-2-ND
Ceramic Capacitors 445-9977-2-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA5C2C0G1H472J060AD
CAP CER 4700PF 50V 1206 EPOXY

CAP CER 4700PF 50V 1206 EPOXY

Supplier's Site
Ceramic Capacitors - CGA5C2C0G1H472J060AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5C2C0G1H472J060AD
Ceramic Capacitors CGA5C2C0G1H472J060AD
CAP CER 4700PF 50V 1206 EPOXY

CAP CER 4700PF 50V 1206 EPOXY

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-9977-2-ND CGA5C2C0G1H472J060AD CGA5C2C0G1H472J060AD
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details