TDK U.S.A. Corporation Ceramic Capacitors CGA4J4C0G2W392J125AE

Description
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175699-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175699-1-ND
Ceramic Capacitors 445-175699-1-ND
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175699-2-ND
Ceramic Capacitors 445-175699-2-ND
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175699-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175699-6-ND
Ceramic Capacitors 445-175699-6-ND
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3900Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0456
Cap, Aec-Q200, 3900Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0456
CAP, AEC-Q200, 3900PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175699-1-ND 445-175699-6-ND 39AH0456
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3900Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers