TDK U.S.A. Corporation Ceramic Capacitors CGA4J4C0G2W272J125AE

Description
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175697-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175697-1-ND
Ceramic Capacitors 445-175697-1-ND
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175697-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175697-6-ND
Ceramic Capacitors 445-175697-6-ND
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175697-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175697-2-ND
Ceramic Capacitors 445-175697-2-ND
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2700Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2700Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0454
Cap, Aec-Q200, 2700Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0454
CAP, AEC-Q200, 2700PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2700PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175697-1-ND 445-175697-6-ND 39AH0454
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2700Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details