TDK U.S.A. Corporation Ceramic Capacitors CGA4J3X8R1H154M125AB

Description
0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12823-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12823-1-ND
Ceramic Capacitors 445-12823-1-ND
0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12823-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12823-6-ND
Ceramic Capacitors 445-12823-6-ND
0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12823-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12823-2-ND
Ceramic Capacitors 445-12823-2-ND
0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.15µF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J3X8R1H154M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X8R1H154M125AB
Ceramic Capacitors CGA4J3X8R1H154M125AB
CAP CER 0.15UF 50V X8R 0805

CAP CER 0.15UF 50V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-12823-1-ND 445-12823-6-ND CGA4J3X8R1H154M125AB
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details