TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J3X5R1E335M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X5R1E335M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X5R1E335M125AB
Multilayer Ceramic Chip Capacitor CGA4J3X5R1E335M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12674-2-ND
Ceramic Capacitors 445-12674-2-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12674-6-ND
Ceramic Capacitors 445-12674-6-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12674-1-ND
Ceramic Capacitors 445-12674-1-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 71AH2829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
71AH2829
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 71AH2829
CAP, AEC-Q200, 3.3UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3.3UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X5R1E335M125AB 445-12674-2-ND 445-12674-6-ND 71AH2829
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers