TDK U.S.A. Corporation Ceramic Capacitors CGA4J1X8L1E475K125AE

Description
CAP CER 4.7UF 25V X8L 0805
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X8L 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA4J1X8L1E475K125AEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X8L 0805

CAP CER 4.7UF 25V X8L 0805

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4J1X8L1E475K125AECT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4J1X8L1E475K125AETR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9384 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9384
Ceramic Capacitors Rohs Compliant Tdk 57AK9384
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA4J1X8L1E475K125AEDKR-ND 445-CGA4J1X8L1E475K125AECT-ND 57AK9384
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers