TDK U.S.A. Corporation Ceramic Capacitors CGA4F3X7R2E472M085AE

Description
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173807-2-ND
Ceramic Capacitors 445-173807-2-ND
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173807-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173807-6-ND
Ceramic Capacitors 445-173807-6-ND
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173807-1-ND
Ceramic Capacitors 445-173807-1-ND
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4F3X7R2E472M085AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F3X7R2E472M085AE
Ceramic Capacitors CGA4F3X7R2E472M085AE
CAP CER 4700PF 250V X7R 0805

CAP CER 4700PF 250V X7R 0805

Supplier's Site Datasheet
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 92Y5530 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
92Y5530
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 92Y5530
MLCC,0805,X7R,250V,4 .7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,250V,4.7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173807-2-ND 445-173807-6-ND CGA4F3X7R2E472M085AE 92Y5530
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details