TDK U.S.A. Corporation Ceramic Capacitors CGA4F2C0G1H153J085AE

Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA4F2C0G1H153J085AETR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4F2C0G1H153J085AECT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4F2C0G1H153J085AEDKR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
60-CGA4F2C0G1H153J085AE
Automotive Capacitor 60-CGA4F2C0G1H153J085AE
AUTOMOTIVE GRADE SOFT TERMINATIO Product overview: CGA4F2C0G1H153J085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F2C0G1H153J08 5AE can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE SOFT TERMINATIO Product overview: CGA4F2C0G1H153J085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F2C0G1H153J085AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA4F2C0G1H153J085AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F2C0G1H153J085AE
Ceramic Capacitors CGA4F2C0G1H153J085AE
AUTOMOTIVE GRADE SOFT TERMINATIO

AUTOMOTIVE GRADE SOFT TERMINATIO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA4F2C0G1H153J085AETR-ND 445-CGA4F2C0G1H153J085AEDKR-ND 60-CGA4F2C0G1H153J085AE CGA4F2C0G1H153J085AE
Product Name Ceramic Capacitors Ceramic Capacitors Automotive Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details