TDK U.S.A. Corporation Ceramic Capacitors CGA3EANP02A472J080AC

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16163-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16163-2-ND
Ceramic Capacitors 445-16163-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16163-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16163-1-ND
Ceramic Capacitors 445-16163-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16163-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16163-6-ND
Ceramic Capacitors 445-16163-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4558
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4558
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-16163-2-ND 445-16163-6-ND 29AJ4558
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers