High Temperature Application
0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
0.22µF ±20% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0.22UF 25V X8R 0603
CAP CER 0.22UF 25V X8R 0603
MLCC,0603,X8R,25V,0.
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E3X8R1E224M080AB | 445-12598-6-ND | 445-12598-2-ND | CGA3E3X8R1E224M080AB | CGA3E3X8R1E224M080AB | 51X6940 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |