TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R1C334K080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R1C334K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R1C334K080AB
Multilayer Ceramic Chip Capacitor CGA3E3X8R1C334K080AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12589-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12589-1-ND
Ceramic Capacitors 445-12589-1-ND
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12589-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12589-2-ND
Ceramic Capacitors 445-12589-2-ND
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12589-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12589-6-ND
Ceramic Capacitors 445-12589-6-ND
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9381 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9381
Ceramic Capacitors Rohs Compliant Tdk 57AK9381
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1C334K080AB 445-12589-1-ND 445-12589-6-ND 57AK9381
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details