TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3C0G2E222J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3C0G2E222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3C0G2E222J080AA
Multilayer Ceramic Chip Capacitor CGA3E3C0G2E222J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795596 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795596
MLCCs - Multilayer Ceramic Capacitors 1795596
TDK CGA3E3C0G2E222J080AA

TDK CGA3E3C0G2E222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794889 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794889
MLCCs - Multilayer Ceramic Capacitors 1794889
TDK CGA3E3C0G2E222J080AA

TDK CGA3E3C0G2E222J080AA

Supplier's Site
Ceramic Capacitors - 445-15533-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15533-1-ND
Ceramic Capacitors 445-15533-1-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15533-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15533-6-ND
Ceramic Capacitors 445-15533-6-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15533-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15533-2-ND
Ceramic Capacitors 445-15533-2-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3C0G2E222J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3C0G2E222J080AA
Ceramic Capacitors CGA3E3C0G2E222J080AA
CAP CER 2200PF 250V C0G 0603

CAP CER 2200PF 250V C0G 0603

Supplier's Site Datasheet
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4578
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4578
CAP, 2200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3C0G2E222J080AA 1795596 445-15533-1-ND 445-15533-6-ND CGA3E3C0G2E222J080AA 68AC4578
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details