TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X8R2A152K080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X8R2A152K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X8R2A152K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X8R2A152K080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9856-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9856-2-ND
Ceramic Capacitors 445-9856-2-ND
1500pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X8R2A152K080AD
CAP CER 1500PF 100V 0603 EPOXY

CAP CER 1500PF 100V 0603 EPOXY

Supplier's Site
Ceramic Capacitors - CGA3E2X8R2A152K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X8R2A152K080AD
Ceramic Capacitors CGA3E2X8R2A152K080AD
CAP CER 1500PF 100V 0603 EPOXY

CAP CER 1500PF 100V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X8R2A152K080AD 445-9856-2-ND CGA3E2X8R2A152K080AD CGA3E2X8R2A152K080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details