TDK-Lambda Americas Inc., High Power Division Capacitance Tdk CGA3E2X8R2A103K080AA.

Description
Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 29AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
29AC3245
Capacitance Tdk 29AC3245
Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; MSL:- RoHS Compliant: Yes

Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC3245
Product Name Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details