TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R2A682M080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R2A682M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R2A682M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R2A682M080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12534-1-ND
Ceramic Capacitors 445-12534-1-ND
6800pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12534-2-ND
Ceramic Capacitors 445-12534-2-ND
6800pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CGA3E2X7R2A682M080AA 445-12534-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details