TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H683K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H683K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H683K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H683K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5665-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5665-6-ND
Ceramic Capacitors 445-5665-6-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5665-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5665-1-ND
Ceramic Capacitors 445-5665-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5665-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5665-2-ND
Ceramic Capacitors 445-5665-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 50V Capacitor
60-CGA3E2X7R1H683K080AA
0.068UF 50V Capacitor 60-CGA3E2X7R1H683K080AA
CAP CER 0.068UF 50V X7R 0603 Product overview: CGA3E2X7R1H683K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H683K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 0603 Product overview: CGA3E2X7R1H683K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H683K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X7R1H683K080AA - 866359-CGA3E2X7R1H683K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H683K080AA
866359-CGA3E2X7R1H683K080AA
Ceramic Capacitors - CGA3E2X7R1H683K080AA 866359-CGA3E2X7R1H683K080AA
Manufacturer: TDK Corporation Win Source Part Number: 866359-CGA3E2X7R1H68 3K080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5665-2, CGA3E2X7R1H683K, 445-5665-1, CGA3E2X7R1H683KT0Y0N , 445-5665-6

Manufacturer: TDK Corporation
Win Source Part Number: 866359-CGA3E2X7R1H683K080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5665-2, CGA3E2X7R1H683K, 445-5665-1, CGA3E2X7R1H683KT0Y0N, 445-5665-6

Buy Now
Ceramic Capacitors - CGA3E2X7R1H683K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X7R1H683K080AA
Ceramic Capacitors CGA3E2X7R1H683K080AA
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1615 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1615
Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1615
Multilayer Ceramic Capacitor, CGA Series, 0.068 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.068 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H683K080AA 445-5665-6-ND 445-5665-1-ND 60-CGA3E2X7R1H683K080AA 866359-CGA3E2X7R1H683K080AA CGA3E2X7R1H683K080AA 12T1615
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.068UF 50V Capacitor Ceramic Capacitors - CGA3E2X7R1H683K080AA Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.068 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details