TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X7R1H104K080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X7R1H104K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X7R1H104K080AD
Multilayer Ceramic Chip Capacitor CGA3E2X7R1H104K080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-8846-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8846-2-ND
Ceramic Capacitors 445-8846-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8846-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8846-6-ND
Ceramic Capacitors 445-8846-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8846-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8846-1-ND
Ceramic Capacitors 445-8846-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X7R1H104K080AD -  - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H104K080AD
Ceramic Capacitors - CGA3E2X7R1H104K080AD
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Series: CGA Product Status: Active Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Operating Temperature: -55°C ~ 125°C Features: Epoxy Mountable

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Series: CGA
Product Status: Active
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Operating Temperature: -55°C ~ 125°C
Features: Epoxy Mountable

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-CGA3E2X7R1H104K080AD
0.1UF 50V Capacitor 60-CGA3E2X7R1H104K080AD
CAP CER 0.1UF 50V X7R 0603 EPOXY Product overview: CGA3E2X7R1H104K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104K08 0AD can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0603 EPOXY Product overview: CGA3E2X7R1H104K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H104K080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 93T4884 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
93T4884
Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 93T4884
MLCC,0603,X7R,50V,0. 1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,0.1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH2801
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH2801
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X7R1H104K080AD 445-8846-2-ND 445-8846-6-ND 60-CGA3E2X7R1H104K080AD 93T4884
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2X7R1H104K080AD 0.1UF 50V Capacitor Mlcc,0603,x7R,50V,0.1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details