TDK Corporation Ceramic Capacitors - CGA3E2X7R1H103KT0Y0N CGA3E2X7R1H103KT0Y0N

Description
Manufacturer: TDK Corporation Win Source Part Number: 730320-CGA3E2X7R1H10 3KT0Y0N Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 730320-CGA3E2X7R1H10 3KT0Y0N Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E2X7R1H103KT0Y0N - 730320-CGA3E2X7R1H103KT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2X7R1H103KT0Y0N
730320-CGA3E2X7R1H103KT0Y0N
Ceramic Capacitors - CGA3E2X7R1H103KT0Y0N 730320-CGA3E2X7R1H103KT0Y0N
Manufacturer: TDK Corporation Win Source Part Number: 730320-CGA3E2X7R1H10 3KT0Y0N Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 730320-CGA3E2X7R1H103KT0Y0N
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.01uF 50V Capacitor
60-CGA3E2X7R1H103KT0Y0N
0.01uF 50V Capacitor 60-CGA3E2X7R1H103KT0Y0N
Cap Ceramic MLCC 0.01uF ±10% 50V X7R 0603 Product overview: CGA3E2X7R1H103KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H103KT0 Y0N can be used for catalog matching and distributor lookup.

Cap Ceramic MLCC 0.01uF ±10% 50V X7R 0603 Product overview: CGA3E2X7R1H103KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X7R1H103KT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CGA3E2X7R1H103KT0Y0N
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CGA3E2X7R1H103KT0Y0N
50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 730320-CGA3E2X7R1H103KT0Y0N 60-CGA3E2X7R1H103KT0Y0N CGA3E2X7R1H103KT0Y0N
Product Name Ceramic Capacitors - CGA3E2X7R1H103KT0Y0N 0.01uF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details