TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1H103K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1H103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1H103K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1H103K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 50V Capacitor
60-CGA3E2X5R1H103K080AA
10000PF 50V Capacitor 60-CGA3E2X5R1H103K080AA
CAP CER 10000PF 50V X5R 0603 Product overview: CGA3E2X5R1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H103K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X5R 0603 Product overview: CGA3E2X5R1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1H103K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12486-2-ND
Ceramic Capacitors 445-12486-2-ND
10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12486-1-ND
Ceramic Capacitors 445-12486-1-ND
10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12486-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12486-6-ND
Ceramic Capacitors 445-12486-6-ND
10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2X5R1H103K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X5R1H103K080AA
Ceramic Capacitors CGA3E2X5R1H103K080AA
CAP CER 10000PF 50V X5R 0603

CAP CER 10000PF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1H103K080AA 60-CGA3E2X5R1H103K080AA 445-12486-2-ND 445-12486-6-ND CGA3E2X5R1H103K080AA
Product Name Multilayer Ceramic Chip Capacitor 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details