TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1E224K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1E224K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1E224K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1E224K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.22UF 25V Capacitor
60-CGA3E2X5R1E224K080AA
0.22UF 25V Capacitor 60-CGA3E2X5R1E224K080AA
CAP CER 0.22UF 25V X5R 0603 Product overview: CGA3E2X5R1E224K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1E224K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X5R 0603 Product overview: CGA3E2X5R1E224K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1E224K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12464-6-ND
Ceramic Capacitors 445-12464-6-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12464-2-ND
Ceramic Capacitors 445-12464-2-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12464-1-ND
Ceramic Capacitors 445-12464-1-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2X5R1E224K080AA
CAP CER 0.22UF 25V X5R 0603

CAP CER 0.22UF 25V X5R 0603

Supplier's Site
Cap, 0.22Μf, 25V, 10%, X5R, 0603; Capacitance Tdk - 33AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X5R, 0603; Capacitance Tdk
33AC0498
Cap, 0.22Μf, 25V, 10%, X5R, 0603; Capacitance Tdk 33AC0498
CAP, 0.22µF, 25V, 10%, X5R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X5R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1E224K080AA 60-CGA3E2X5R1E224K080AA 445-12464-6-ND 445-12464-2-ND CGA3E2X5R1E224K080AA 33AC0498
Product Name Multilayer Ceramic Chip Capacitor 0.22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.22Μf, 25V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details