Mid Voltage (100 to 630V)
CAP CER 22PF 100V NP0 0603 Product overview: CGA3E2NP02A220J080AA
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2NP02A220J080AA
TDK CGA3E2NP02A220J080AA
CAP, 22PF, 100V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 22PF 100V NP0 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A220J080AA | 60-CGA3E2NP02A220J080AA | 445-12357-6-ND | 445-12357-1-ND | 1795488 | 68AC4558 | CGA3E2NP02A220J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 22PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |