TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H562J080AE

Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2C0G1H562J080AECT-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H562J080AETR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H562J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 68AH9320 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
68AH9320
Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 68AH9320
MLCC,0603,C0G,50V,5. 6NF,0.8MM / TAPE AND REEL ROHS COMPLIANT: YES

MLCC,0603,C0G,50V,5.6NF,0.8MM / TAPE AND REEL ROHS COMPLIANT: YES

Supplier's Site
Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 73AJ2621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
73AJ2621
Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 73AJ2621
CAP, 5600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 5600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA3E2C0G1H562J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H562J080AE
Ceramic Capacitors CGA3E2C0G1H562J080AE
CAP CER 5600PF 50V C0G 0603

CAP CER 5600PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E2C0G1H562J080AECT-ND 445-CGA3E2C0G1H562J080AEDKR-ND 68AH9320 CGA3E2C0G1H562J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107SMH016ML6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF1R3B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details