TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H390J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H390J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H390J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H390J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5635-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5635-6-ND
Ceramic Capacitors 445-5635-6-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5635-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5635-2-ND
Ceramic Capacitors 445-5635-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5635-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5635-1-ND
Ceramic Capacitors 445-5635-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
39PF 50V Capacitor
60-CGA3E2C0G1H390J080AA
39PF 50V Capacitor 60-CGA3E2C0G1H390J080AA
CAP CER 39PF 50V C0G 0603 Product overview: CGA3E2C0G1H390J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H390J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G 0603 Product overview: CGA3E2C0G1H390J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H390J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 39 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 40Y2239 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 39 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
40Y2239
Smd Multilayer Ceramic Capacitor, Cga Series, 39 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 40Y2239
SMD Multilayer Ceramic Capacitor, CGA Series, 39 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 39 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H390J080AA 445-5635-6-ND 445-5635-2-ND 60-CGA3E2C0G1H390J080AA 40Y2239
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 39PF 50V Capacitor Smd Multilayer Ceramic Capacitor, Cga Series, 39 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers