TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X8R1E334K080AC

Description
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174821-6-ND
Ceramic Capacitors 445-174821-6-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174821-1-ND
Ceramic Capacitors 445-174821-1-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174821-2-ND
Ceramic Capacitors 445-174821-2-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4568
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4568
CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174821-6-ND 445-174821-1-ND 29AJ4568
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details