TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1E684M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1E684M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1E684M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1E684M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12547-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12547-1-ND
Ceramic Capacitors 445-12547-1-ND
0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12547-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12547-2-ND
Ceramic Capacitors 445-12547-2-ND
0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12547-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12547-6-ND
Ceramic Capacitors 445-12547-6-ND
0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 25V Capacitor
60-CGA3E1X7R1E684M080AC
0.68UF 25V Capacitor 60-CGA3E1X7R1E684M080AC
CAP CER 0.68UF 25V X7R 0603 Product overview: CGA3E1X7R1E684M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E684M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X7R 0603 Product overview: CGA3E1X7R1E684M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E684M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X7R1E684M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1E684M080AC
Ceramic Capacitors CGA3E1X7R1E684M080AC
CAP CER 0.68UF 25V X7R 0603

CAP CER 0.68UF 25V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
78AH1384
Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 78AH1384
CAP, AEC-Q200, 0.68UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.68UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1E684M080AC 445-12547-1-ND 445-12547-6-ND 60-CGA3E1X7R1E684M080AC CGA3E1X7R1E684M080AC 78AH1384
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.68UF 25V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details