TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1C684K080AC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1C684K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1C684K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1C684K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.68UF 16V Capacitor
60-CGA3E1X7R1C684K080AC
0.68UF 16V Capacitor 60-CGA3E1X7R1C684K080AC
CAP CER 0.68UF 16V X7R 0603 Product overview: CGA3E1X7R1C684K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C684K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 16V X7R 0603 Product overview: CGA3E1X7R1C684K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C684K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Manufacturer: AMIS Category: Optoelectronics>Circ uit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Motor Control

Manufacturer: AMIS
Category: Optoelectronics>Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control

Buy Now Datasheet
Ceramic Capacitors - 445-5673-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5673-6-ND
Ceramic Capacitors 445-5673-6-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5673-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5673-2-ND
Ceramic Capacitors 445-5673-2-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5673-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5673-1-ND
Ceramic Capacitors 445-5673-1-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1C684K080AC 60-CGA3E1X7R1C684K080AC 445-5673-6-ND 445-5673-2-ND
Product Name Multilayer Ceramic Chip Capacitor 0.68UF 16V Capacitor Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.2200 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details